Samtec Inc. Header, 5.08Mm, Though Hole Vertical, 13 Position; Connector Systems Samtec TSW-213-15-T-S

Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Though Hole Vertical, 13 Position; Connector Systems Samtec - 04R1579 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Though Hole Vertical, 13 Position; Connector Systems Samtec
04R1579
Header, 5.08Mm, Though Hole Vertical, 13 Position; Connector Systems Samtec 04R1579
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THOUGH HOLE VERTICAL, 13 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04R1579
Product Name Header, 5.08Mm, Though Hole Vertical, 13 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bergstak ® - 10069525-164402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
Barrier Blocks - 1920-1380-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers