The Header, 5.08mm, Through Hole Vertical, 26 Position (part number 04R1527) is designed for board-to-board applications with a pitch spacing of 5.08mm. It features two rows and a total of 26 contacts, making it suitable for various connectivity needs. The connector is RoHS compliant and constructed with a black glass-filled polyester insulator material. The terminal material is phosphor bronze, with plating options available in gold or tin over nickel. It supports an operating temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The current rating per pin varies based on the mating connector type, with maximum ratings up to 6.3 A. This header is compatible with several mating connectors, including SSW, SSQ, SSM, and others, providing flexibility in design integration. The product is also available in different lead styles and configurations, allowing for customization based on specific project requirements.
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 26 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 04R1527 |
| Product Name | Header, 5.08Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |