Samtec Inc. Header, 5.08Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec TSW-213-10-T-D

Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 5.08mm, Through Hole Vertical, 26 Position (part number 04R1492) is designed for board-to-board applications with a pitch spacing of 5.08mm and features two rows of contacts totaling 26 positions. The connector is RoHS compliant and utilizes through-hole termination for reliable soldering to printed circuit boards. The insulator material is black glass-filled polyester, and the terminals are made of phosphor bronze with options for gold or tin plating over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. Current ratings per pin range from 4.3 A to 6.3 A, depending on the specific mating connector used. This product is suitable for applications requiring robust electrical connections in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Header, 5.08mm, Through Hole Vertical, 26 Position (part number 04R1492) is designed for board-to-board applications with a pitch spacing of 5.08mm and features two rows of contacts totaling 26 positions. The connector is RoHS compliant and utilizes through-hole termination for reliable soldering to printed circuit boards. The insulator material is black glass-filled polyester, and the terminals are made of phosphor bronze with options for gold or tin plating over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. Current ratings per pin range from 4.3 A to 6.3 A, depending on the specific mating connector used. This product is suitable for applications requiring robust electrical connections in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec - 04R1492 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec
04R1492
Header, 5.08Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec 04R1492
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THOUGH HOLE VERTICAL, 26 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04R1492
Product Name Header, 5.08Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data