Samtec Inc. Header, 5.08Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec TSW-212-16-T-S

Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec - 04R1037 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec
04R1037
Header, 5.08Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec 04R1037
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04R1037
Product Name Header, 5.08Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 511361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details