The Header, 5.08mm, Through Hole Vertical, 24 Position from Samtec is designed for board-to-board applications with a pitch spacing of 5.08mm and features two rows of contacts totaling 24 positions. The connector is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze terminals, which can be plated with either gold or tin over nickel. It supports an operating temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. This product is RoHS compliant and offers lead-free solderability options. Current ratings per pin vary based on the mating connector, with values ranging from 4.3 A to 6.3 A. The header is suitable for various applications and is compatible with multiple mating connectors, making it a versatile choice for engineers.
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 24 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 04R0936 |
| Product Name | Header, 5.08Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |