Samtec Inc. Header, 5.08Mm, Through Hole, Right Angle, 11 Position; Connector Systems Samtec TSW-211-22-T-S-RA

Description
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Description
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 5.08mm, Through Hole, Right Angle, 11 Position (part number 04R0668) is designed for board-to-board applications with a pitch spacing of 5.08mm and a single row configuration. It features 11 contacts and is RoHS compliant. The connector is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. It supports an operating temperature range of -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The current rating per pin varies based on the mating connector type, with maximum ratings up to 6.3 A. This product is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Header, 5.08mm, Through Hole, Right Angle, 11 Position (part number 04R0668) is designed for board-to-board applications with a pitch spacing of 5.08mm and a single row configuration. It features 11 contacts and is RoHS compliant. The connector is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. It supports an operating temperature range of -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The current rating per pin varies based on the mating connector type, with maximum ratings up to 6.3 A. This product is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Through Hole, Right Angle, 11 Position; Connector Systems Samtec - 04R0668 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Through Hole, Right Angle, 11 Position; Connector Systems Samtec
04R0668
Header, 5.08Mm, Through Hole, Right Angle, 11 Position; Connector Systems Samtec 04R0668
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 11 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04R0668
Product Name Header, 5.08Mm, Through Hole, Right Angle, 11 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Connector - SALE-8927 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TS-9 St. Connector for RG58 Cable - ET-T9S-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-109-593-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers