Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-211-16-T-S-RE

Description
CONN HDR .100" 11POS
Datasheet
Description
CONN HDR .100" 11POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-211-16-T-S-RE
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-211-16-T-S-RE
CONN HDR .100" 11POS

CONN HDR .100" 11POS

Supplier's Site
Connector, Header, 11Pos, 1Row, 5.08Mm; Connector Systems Samtec - 04R0663 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 11Pos, 1Row, 5.08Mm; Connector Systems Samtec
04R0663
Connector, Header, 11Pos, 1Row, 5.08Mm; Connector Systems Samtec 04R0663
CONNECTOR, HEADER, 11POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 11POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-211-16-T-S-RE 04R0663
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 11Pos, 1Row, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bergstak ® - 10069525-183402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
2 suppliers
Terminal Blocks - 39.2315 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2001-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers