The Header, 5.08mm, Through Hole Vertical, 11 Position from Samtec is designed for board-to-board applications with a pitch spacing of 5.08mm and a single row configuration. It features 11 contacts and utilizes a through-hole termination type. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The product is RoHS compliant and supports a wide operating temperature range of -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. Current ratings per pin are also specified, with values up to 6.3 A depending on the mating connector type. This product is suitable for applications requiring reliable electrical connections in various environmental conditions.
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 11 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 04R0659 |
| Product Name | Header, 5.08Mm, Though Hole Vertical, 11 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |