The Header, 5.08mm, Through Hole, Right Angle, 10 Position (part number 04R0403) is designed for board-to-board applications with a pitch spacing of 5.08mm and a single row configuration. It features 10 contacts and is RoHS compliant. The connector is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. It supports an operating temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector type, with values ranging from 4.3 A to 6.3 A. This product is suitable for applications requiring reliable electrical connections in compact spaces.
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 04R0403 |
| Product Name | Header, 5.08Mm, Through Hole, Right Angle, 10 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |