The Samtec Header, 5.08mm, Through Hole Vertical, 10 Position (part number 04R0370) is designed for board-to-board applications with a pitch spacing of 5.08mm. It features a single row with 10 contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and suitable for lead-free soldering, although the TSW version is only compatible with lead wave soldering. The current rating per pin varies based on the mating connector, with maximum ratings up to 6.3 A.
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 04R0370 |
| Product Name | Header, 5.08Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |