Samtec Inc. Header, 5.08Mm, Through Hole, Right Angle, 20 Position; Connector Systems Samtec TSW-210-12-F-D-RA

Description
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Through Hole, Right Angle, 20 Position; Connector Systems Samtec - 04R0149 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Through Hole, Right Angle, 20 Position; Connector Systems Samtec
04R0149
Header, 5.08Mm, Through Hole, Right Angle, 20 Position; Connector Systems Samtec 04R0149
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04R0149
Product Name Header, 5.08Mm, Through Hole, Right Angle, 20 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details