The Header, 5.08mm, Through Hole, Right Angle, 10 Position (part number 04R0038) from Samtec is designed for board-to-board applications. It features a 5.08mm pitch spacing and includes 10 contacts arranged in a single row. The connector is RoHS compliant and suitable for lead-free soldering. The operating temperature range is -55 °C to +125 °C when using gold plating, and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating options. This product is suitable for applications requiring reliable electrical connections in compact spaces.
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Boa
CONN HDR .100" 10POS
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 04R0038 | TSW-210-09-G-S-RA |
| Product Name | Header, 5.08Mm, Through Hole, Right Angle, 10 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |