Samtec Inc. Header, 5.08Mm, Through Hole, Right Angle, 10 Position; Connector Systems Samtec TSW-210-08-G-S-RA

Description
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Through Hole, Right Angle, 10 Position; Connector Systems Samtec - 03R9986 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Through Hole, Right Angle, 10 Position; Connector Systems Samtec
03R9986
Header, 5.08Mm, Through Hole, Right Angle, 10 Position; Connector Systems Samtec 03R9986
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-210-08-G-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-210-08-G-S-RA
CONN HDR .100" 10POS

CONN HDR .100" 10POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 03R9986 TSW-210-08-G-S-RA
Product Name Header, 5.08Mm, Through Hole, Right Angle, 10 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAA17 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 1731010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details