The Header, 5.08mm, Through Hole Vertical, 20 Position (part number 03R9965) from Samtec is designed for board-to-board applications with a pitch spacing of 5.08mm and two rows of contacts. It features a through-hole termination type and is RoHS compliant. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with options for gold or tin plating over nickel. The product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector, with a maximum of 6.3 A for specific configurations. This header is suitable for applications requiring reliable electrical connections in a compact form factor.
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Boa
CLASSIC PCB HEADER STRIPS, 0.100
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 03R9965 | TSW-210-07-T-Q |
| Product Name | Header, 5.08Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |