Samtec Inc. Header, 5.08Mm, Through Hole Vertical, 9 Position; Connector Systems Samtec TSW-209-10-F-S

Description
HEADER, 5.08MM, THROUGH HOLE VERTICAL, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 5.08MM, THROUGH HOLE VERTICAL, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 03R9373, is a 5.08 mm through-hole vertical connector with 9 positions. It features a single row configuration and is designed for board-to-board applications. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. The product is RoHS compliant and supports lead-free soldering options. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The current rating per pin is up to 6.3 A, depending on the mating connector type. This header is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 03R9373, is a 5.08 mm through-hole vertical connector with 9 positions. It features a single row configuration and is designed for board-to-board applications. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. The product is RoHS compliant and supports lead-free soldering options. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The current rating per pin is up to 6.3 A, depending on the mating connector type. This header is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Through Hole Vertical, 9 Position; Connector Systems Samtec - 03R9373 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Through Hole Vertical, 9 Position; Connector Systems Samtec
03R9373
Header, 5.08Mm, Through Hole Vertical, 9 Position; Connector Systems Samtec 03R9373
HEADER, 5.08MM, THROUGH HOLE VERTICAL, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THROUGH HOLE VERTICAL, 9 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03R9373
Product Name Header, 5.08Mm, Through Hole Vertical, 9 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products