The Header, 5.08mm, Through Hole, Right Angle, 9 Position (part number 03R9290) is designed for board-to-board applications with a pitch spacing of 5.08mm and a single row configuration. It features nine contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with plating options of gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, reaching up to 550 VAC. The header is RoHS compliant and suitable for lead-free soldering in specific configurations. Current ratings per pin vary based on the mating connector, with a maximum of 6.3 A for certain configurations. This product is ideal for applications requiring reliable electrical connections in compact spaces.
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 9 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03R9290 |
| Product Name | Header, 5.08Mm, Through Hole, Right Angle, 9 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |