Samtec Inc. Header, 5.08Mm, Through Hole Vertical, 9 Position; Connector Systems Samtec TSW-209-05-G-S

Description
HEADER, 5.08MM, THROUGH HOLE VERTICAL, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, THROUGH HOLE VERTICAL, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Through Hole Vertical, 9 Position; Connector Systems Samtec - 03R9230 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Through Hole Vertical, 9 Position; Connector Systems Samtec
03R9230
Header, 5.08Mm, Through Hole Vertical, 9 Position; Connector Systems Samtec 03R9230
HEADER, 5.08MM, THROUGH HOLE VERTICAL, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THROUGH HOLE VERTICAL, 9 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03R9230
Product Name Header, 5.08Mm, Through Hole Vertical, 9 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 150409 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Connector Systems Amp - Te Connectivity - 15AC5255 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details
PCB Connectors - NCN-FL4G-M304-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details