The Samtec Header, part number 03R8983, is a through-hole vertical connector with a pitch spacing of 5.08 mm and 16 positions. It features a dual-row configuration and is designed for board-to-board applications. The insulator material is black glass-filled polyester, and the terminals are made of phosphor bronze with options for gold or tin plating over nickel. The product is RoHS compliant and supports a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This connector is suitable for applications requiring reliable electrical connections in a compact form factor.
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03R8983 |
| Product Name | Header, 5.08Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |