Samtec Inc. Header, 5.08Mm, Through Hole, Right Angle, 16 Position; Connector Systems Samtec TSW-208-22-F-D-RA

Description
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Description
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 5.08mm, Through Hole, Right Angle, 16 Position (part number 03R8985) is designed for board-to-board applications with a pitch spacing of 5.08mm and two rows of contacts totaling 16 positions. It features a through-hole termination style and is RoHS compliant. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This product is suitable for applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Header, 5.08mm, Through Hole, Right Angle, 16 Position (part number 03R8985) is designed for board-to-board applications with a pitch spacing of 5.08mm and two rows of contacts totaling 16 positions. It features a through-hole termination style and is RoHS compliant. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This product is suitable for applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Through Hole, Right Angle, 16 Position; Connector Systems Samtec - 03R8985 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Through Hole, Right Angle, 16 Position; Connector Systems Samtec
03R8985
Header, 5.08Mm, Through Hole, Right Angle, 16 Position; Connector Systems Samtec 03R8985
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03R8985
Product Name Header, 5.08Mm, Through Hole, Right Angle, 16 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
UHF Male to Double Banana Plug, Adapter - 9413 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details