The Samtec Header, part number 03R8803, features a 5.08 mm pitch and is designed for through-hole vertical mounting with 16 positions across 2 rows. It is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and suitable for lead-free soldering, except for the TSW variant which is lead wave only. Current ratings per pin vary based on the mating connector, with maximum ratings up to 6.3 A. This header is a suitable choice for applications requiring reliable board-to-board connections in a compact form factor.
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03R8803 |
| Product Name | Header, 5.08Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |