The Header, 5.08mm, Through Hole Vertical, 16 Position from Samtec is designed for board-to-board applications with a pitch spacing of 5.08mm and features two rows of contacts totaling 16 positions. The connector is RoHS compliant and offers various terminal materials, including phosphor bronze with gold or tin plating options. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector type, with values ranging from 4.3 A to 6.3 A. This product is suitable for applications requiring reliable electrical connections in a compact form factor.
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa
CONN HDR .100" 16POS
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 03R8547 | TSW-208-07-G-D |
| Product Name | Header, 5.08Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |