Samtec Inc. Electronic Connector TSW-208-05-G-S

Description
CONN HEADER VERT 8POS 5.08MM Product overview: TSW-208-05-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-208-05-G-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER VERT 8POS 5.08MM Product overview: TSW-208-05-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-208-05-G-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-TSW-208-05-G-S
Electronic Connector 314-TSW-208-05-G-S
CONN HEADER VERT 8POS 5.08MM Product overview: TSW-208-05-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-208-05-G-S can be used for catalog matching and distributor lookup.

CONN HEADER VERT 8POS 5.08MM Product overview: TSW-208-05-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-208-05-G-S can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - TSW-208-05-G-S - 1104157-TSW-208-05-G-S - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSW-208-05-G-S
1104157-TSW-208-05-G-S
Rectangular Connectors - TSW-208-05-G-S 1104157-TSW-208-05-G-S
Manufacturer: Samtec Inc. Win Source Part Number: 1104157-TSW-208-05-G -S Packaging: Bulk Number of Positions: 8 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Material Flammability Rating: UL94 V-0 Mounting: Through Hole Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Board or Cable Pitch - Mating: 0.200" (5.08mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3μin (0.08μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Unshrouded Contact Length - Post: 0.130" (3.30mm) Overall Contact Length: 0.335" (8.51mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C to 125°C Contact Length - Mating: 0.105" (2.67mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Samtec Inc.
Win Source Part Number: 1104157-TSW-208-05-G-S
Packaging: Bulk
Number of Positions: 8
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Board or Cable
Pitch - Mating: 0.200" (5.08mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3μin (0.08μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Unshrouded
Contact Length - Post: 0.130" (3.30mm)
Overall Contact Length: 0.335" (8.51mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 125°C
Contact Length - Mating: 0.105" (2.67mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Header, 5.08Mm, Through Hole Vertical, 8 Position; Connector Systems Samtec - 03R8517 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Through Hole Vertical, 8 Position; Connector Systems Samtec
03R8517
Header, 5.08Mm, Through Hole Vertical, 8 Position; Connector Systems Samtec 03R8517
HEADER, 5.08MM, THROUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THROUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-TSW-208-05-G-S 1104157-TSW-208-05-G-S 03R8517
Product Name Electronic Connector Rectangular Connectors - TSW-208-05-G-S Header, 5.08Mm, Through Hole Vertical, 8 Position; Connector Systems Samtec
Termination Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222Y06V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
TNC (M) St. Connector for RG58 Cable - ET-TMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5F-0132-2 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
3 suppliers