Samtec Inc. Header, 5.08Mm, Through Hole, Right Angle, 7 Position; Connector Systems Samtec TSW-207-25-L-S-RA

Description
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Through Hole, Right Angle, 7 Position; Connector Systems Samtec - 03R8377 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Through Hole, Right Angle, 7 Position; Connector Systems Samtec
03R8377
Header, 5.08Mm, Through Hole, Right Angle, 7 Position; Connector Systems Samtec 03R8377
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03R8377
Product Name Header, 5.08Mm, Through Hole, Right Angle, 7 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
Shunts, Jumpers - 36-1463R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details