The Samtec Header, part number 03R8243, is a through-hole vertical connector with a pitch spacing of 5.08 mm and 14 positions arranged in 2 rows. It is designed for board-to-board applications and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header features a terminal material made of phosphor bronze with plating options of gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW. The product is RoHS compliant and suitable for lead-free soldering, although the TSW version is only compatible with lead wave soldering. Current ratings per pin vary based on the mating connector, with a maximum of 6.3 A for specific configurations. This header is a reliable choice for engineers seeking a robust connector solution for their projects.
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03R8243 |
| Product Name | Header, 5.08Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |