The Header, 5.08mm, Through Hole Vertical, 7 Position (part number 03R8183) is designed for board-to-board applications with a pitch spacing of 5.08mm. It features a single row with seven contacts and utilizes through-hole termination for secure mounting. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with options for gold or tin plating over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The product is RoHS compliant and lead-free solderable for specific versions. Current ratings per pin vary based on the mating connector, with a maximum of 6.3 A for certain configurations. This header is suitable for applications requiring reliable electrical connections in a compact form factor.
HEADER, 5.08MM, THROUGH HOLE VERTICAL, 7 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03R8183 |
| Product Name | Header, 5.08Mm, Through Hole Vertical, 7 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |