The Header, 5.08mm, Through Hole Vertical, 7 Position (part number 03R8100) from Samtec is designed for board-to-board applications. It features a pitch spacing of 5.08mm and includes 7 contacts arranged in a single row. The connector is made from phosphor bronze with options for gold or tin plating over nickel. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The product is RoHS compliant and suitable for lead-free soldering in specific configurations. This header is compatible with various mating connectors, making it versatile for different applications.
HEADER, 5.08MM, THROUGH HOLE VERTICAL, 7 POSITION; Connector Systems:Board-to-Boa
CONN HDR .100" 7POS
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 03R8100 | TSW-207-14-L-S |
| Product Name | Header, 5.08Mm, Through Hole Vertical, 7 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |