The Header, 5.08mm, Through Hole Vertical, 7 Position (part number 03R7995) is designed for board-to-board applications with a pitch spacing of 5.08mm and a single row configuration. It features seven contacts with a through-hole termination type, making it suitable for various electronic assemblies. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with options for gold or tin plating over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin is up to 6.3 A, depending on the mating type. The product is RoHS compliant and lead-free solderable for specific versions. Engineers should consider this header for applications requiring reliable connections in compact spaces, especially where high-temperature performance and compliance with environmental standards are critical.
HEADER, 5.08MM, THROUGH HOLE VERTICAL, 7 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03R7995 |
| Product Name | Header, 5.08Mm, Through Hole Vertical, 7 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |