The Header, 5.08mm, Through Hole Vertical, 7 Position (part number 03R7872) is designed for board-to-board applications with a pitch spacing of 5.08mm and a single row configuration. It features seven contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating options. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, reaching up to 550 VAC. This product is RoHS compliant and suitable for lead-free soldering in specific configurations. The current rating per pin varies based on the mating connector, with a maximum of 6.3 A when mated with SSW.
HEADER, 5.08MM, THROUGH HOLE VERTICAL, 7 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03R7872 |
| Product Name | Header, 5.08Mm, Through Hole Vertical, 7 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |