The Header, 5.08mm, Through Hole Vertical, 14 Position (part number 03R7821) from Samtec is designed for board-to-board applications with a pitch spacing of 5.08mm and two rows of contacts. It features a through-hole termination type and is RoHS compliant. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating options. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The current rating per pin varies based on the mating connector type, with values up to 6.3 A. This product is suitable for applications requiring reliable electrical connections in a compact form factor.
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03R7821 |
| Product Name | Header, 5.08Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |