Samtec Inc. Header, 5.08Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec TSW-206-13-T-D

Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec - 03R7382 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec
03R7382
Header, 5.08Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec 03R7382
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03R7382
Product Name Header, 5.08Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details