Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-206-13-S-S

Description
CONN HDR .100" 6POS
Datasheet
Description
CONN HDR .100" 6POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-206-13-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-206-13-S-S
CONN HDR .100" 6POS

CONN HDR .100" 6POS

Supplier's Site
Connector, Header, 6Pos, 1Row, 5.08Mm; Connector Systems Samtec - 03R7379 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 5.08Mm; Connector Systems Samtec
03R7379
Connector, Header, 6Pos, 1Row, 5.08Mm; Connector Systems Samtec 03R7379
CONNECTOR, HEADER, 6POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-206-13-S-S 03R7379
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 6Pos, 1Row, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Rectangular Connector Accessories - 1734-1011-241-0605-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable Connectors - NCN-FG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details