The Header, 5.08mm, Through Hole, Right Angle, 12 Position (part number 03R7371) from Samtec is designed for board-to-board applications with a pitch spacing of 5.08mm. It features 12 contacts arranged in 2 rows and is RoHS compliant. The connector is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. It supports an operating temperature range of -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin is up to 6.3 A, depending on the specific mating configuration. This product is suitable for applications requiring reliable electrical connections in compact spaces.
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 12 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03R7371 |
| Product Name | Header, 5.08Mm, Through Hole, Right Angle, 12 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |