Samtec Inc. Header, 5.08Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec TSW-206-11-L-Q

Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec - 03R7304 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec
03R7304
Header, 5.08Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec 03R7304
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03R7304
Product Name Header, 5.08Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Header; 2; 8 A; 125/300 V; 0.150 in.; 0.35 in.; Polyamide 6.6 - 70078490 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1801-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details