Samtec Inc. Header, 5.08Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec TSW-205-20-T-Q

Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec - 03R6829 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec
03R6829
Header, 5.08Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec 03R6829
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03R6829
Product Name Header, 5.08Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 14 dB Attenuation - AT-14 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) 4 Hole Panel Mount Connector for RG174 Cable - ET-BFS-4H-1 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details