Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-205-18-S-S

Description
CONN HDR .100" 5POS
Datasheet
Description
CONN HDR .100" 5POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-205-18-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-205-18-S-S
CONN HDR .100" 5POS

CONN HDR .100" 5POS

Supplier's Site
Connector, Header, 5Pos, 1Row, 5.08Mm; Connector Systems Samtec - 03R6797 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 5.08Mm; Connector Systems Samtec
03R6797
Connector, Header, 5Pos, 1Row, 5.08Mm; Connector Systems Samtec 03R6797
CONNECTOR, HEADER, 5POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-205-18-S-S 03R6797
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 5Pos, 1Row, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data