Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-205-09-G-T-RA

Description
CONN HDR .100" 15POS
Description
CONN HDR .100" 15POS
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Header 15Pos, 3Rows, 5.08Mm from Samtec is designed for board-to-board applications with a pitch spacing of 5.08 mm. It features 15 contacts arranged in three rows and utilizes a through-hole right angle termination type. The connector is RoHS compliant and supports various mating styles, including SSW, SSQ, SSM, and others. It is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW. The current rating per pin varies based on the mating connector type, with values ranging from 4.3 A to 6.3 A. This connector is suitable for applications requiring reliable electrical connections in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Connector Header 15Pos, 3Rows, 5.08Mm from Samtec is designed for board-to-board applications with a pitch spacing of 5.08 mm. It features 15 contacts arranged in three rows and utilizes a through-hole right angle termination type. The connector is RoHS compliant and supports various mating styles, including SSW, SSQ, SSM, and others. It is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW. The current rating per pin varies based on the mating connector type, with values ranging from 4.3 A to 6.3 A. This connector is suitable for applications requiring reliable electrical connections in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-205-09-G-T-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-205-09-G-T-RA
CONN HDR .100" 15POS

CONN HDR .100" 15POS

Supplier's Site
Connector, Header, 15Pos, 3Rows, 5.08Mm; Connector Systems Samtec - 71X2285 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 15Pos, 3Rows, 5.08Mm; Connector Systems Samtec
71X2285
Connector, Header, 15Pos, 3Rows, 5.08Mm; Connector Systems Samtec 71X2285
CONNECTOR, HEADER, 15POS, 3ROWS, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:3Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 15POS, 3ROWS, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:3Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-205-09-G-T-RA 71X2285
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 15Pos, 3Rows, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN-style Twin-contact Connectors)   - XC5B-6431-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers