Samtec Inc. Header, 5.08Mm, Through Hole Vertical, 8 Position; Connector Systems Samtec TSW-204-26-T-Q

Description
HEADER, 5.08MM, THROUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, THROUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Through Hole Vertical, 8 Position; Connector Systems Samtec - 03R6294 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Through Hole Vertical, 8 Position; Connector Systems Samtec
03R6294
Header, 5.08Mm, Through Hole Vertical, 8 Position; Connector Systems Samtec 03R6294
HEADER, 5.08MM, THROUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THROUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03R6294
Product Name Header, 5.08Mm, Through Hole Vertical, 8 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10072354-G01-24KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers