The Header, 5.08mm, Through Hole Vertical, 8 Position (part number 03R6244) from Samtec is designed for board-to-board applications with a pitch spacing of 5.08mm. It features two rows and a total of eight contacts, making it suitable for various connectivity needs. The connector is compliant with RoHS regulations and is available in both gold and tin plating options over nickel. The operating temperature range is -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating type, with values ranging from 4.3 A to 6.3 A. This header is compatible with several mating connectors, including SSW, SSQ, and BCS, among others. Engineers should consider this product for its robust specifications and compatibility with a wide range of applications.
HEADER, 5.08MM, THROUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03R6244 |
| Product Name | Header, 5.08Mm, Through Hole Vertical, 8 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |