The Header, 5.08mm, Through Hole Vertical, 8 Position (part number 03R6191) is designed for board-to-board applications with a pitch spacing of 5.08mm. It features two rows and a total of eight contacts, making it suitable for various connectivity needs. The connector is RoHS compliant and constructed with a black glass-filled polyester insulator material. The terminal material is phosphor bronze, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. Current ratings per pin differ based on the mating connector, with values ranging from 4.3 A to 6.3 A. This product is suitable for applications requiring reliable electrical connections in a compact form factor.
HEADER, 5.08MM, THROUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03R6191 |
| Product Name | Header, 5.08Mm, Through Hole Vertical, 8 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |