The Samtec Header, part number 03R6006, is a 5.08 mm through-hole vertical connector featuring 8 positions arranged in 2 rows. It is designed for board-to-board applications and is compatible with various mating connectors including SSW, SSQ, and BCS series. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. It supports a voltage rating of up to 550 VAC depending on the mating connector and has a current rating of up to 6.3 A per pin. The operating temperature range is -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and suitable for lead-free soldering in specific configurations.
HEADER, 5.08MM, THROUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03R6006 |
| Product Name | Header, 5.08Mm, Through Hole Vertical, 8 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |