Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-204-15-S-S

Description
CONN HDR .100" 4POS
Datasheet
Description
CONN HDR .100" 4POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-204-15-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-204-15-S-S
CONN HDR .100" 4POS

CONN HDR .100" 4POS

Supplier's Site
Connector, Header, 4Pos, 1Row, 5.08Mm; Connector Systems Samtec - 03R6004 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 5.08Mm; Connector Systems Samtec
03R6004
Connector, Header, 4Pos, 1Row, 5.08Mm; Connector Systems Samtec 03R6004
CONNECTOR, HEADER, 4POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-204-15-S-S 03R6004
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 4Pos, 1Row, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro PS1_PS2 Series Strip Connectors - Single Row Pre Wired - Type WD -  - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details