The Header, 5.08mm, Through Hole Vertical, 8 Position (part number 03R5686) is designed for board-to-board applications with a pitch spacing of 5.08mm and features two rows of contacts totaling eight positions. The connector is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which are available with either gold or tin plating over nickel. It supports an operating temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and suitable for lead-free soldering, although the TSW version is only compatible with lead wave soldering. The current rating per pin varies based on the mating connector, with values up to 6.3 A. This header is compatible with various Samtec connector types, making it versatile for different applications.
HEADER, 5.08MM, THROUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03R5686 |
| Product Name | Header, 5.08Mm, Through Hole Vertical, 8 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |