Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-203-14-S-T

Description
CONN HDR .100" 9POS
Datasheet
Description
CONN HDR .100" 9POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-203-14-S-T
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-203-14-S-T
CONN HDR .100" 9POS

CONN HDR .100" 9POS

Supplier's Site
Connector, Header, 9Pos, 3Rows, 5.08Mm; Connector Systems Samtec - 03R5259 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 9Pos, 3Rows, 5.08Mm; Connector Systems Samtec
03R5259
Connector, Header, 9Pos, 3Rows, 5.08Mm; Connector Systems Samtec 03R5259
CONNECTOR, HEADER, 9POS, 3ROWS, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 9POS, 3ROWS, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-203-14-S-T 03R5259
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 9Pos, 3Rows, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Right Angle, Stacking Banana Plug - 9307 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details