The Samtec Header, part number 03R5253, is a through-hole vertical connector with a pitch spacing of 5.08 mm and a configuration of 6 positions across 2 rows. It is designed for board-to-board applications and is RoHS compliant. The header features a terminal material of phosphor bronze with plating options of gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin is up to 6.3 A, depending on the mating type. This product is suitable for applications requiring reliable electrical connections in compact spaces.
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03R5253 |
| Product Name | Header, 5.08Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |