Samtec Inc. Header, 5.08Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec TSW-203-10-T-D

Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec - 03R5135 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec
03R5135
Header, 5.08Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec 03R5135
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03R5135
Product Name Header, 5.08Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bergstak ® - 10069524-202402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 32.510-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
Din Rail, Channel - 2946-2002-1881-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details