Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-203-08-G-D-LA

Description
CONN HDR .100" 6POS
Datasheet
Description
CONN HDR .100" 6POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-203-08-G-D-LA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-203-08-G-D-LA
CONN HDR .100" 6POS

CONN HDR .100" 6POS

Supplier's Site
Connector, Header, 6Pos, 2Rows, 5.08Mm; Connector Systems Samtec - 03R5015 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Rows, 5.08Mm; Connector Systems Samtec
03R5015
Connector, Header, 6Pos, 2Rows, 5.08Mm; Connector Systems Samtec 03R5015
CONNECTOR, HEADER, 6POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-203-08-G-D-LA 03R5015
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 6Pos, 2Rows, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
ix Industrial IO Plug - NDHN6H2 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
3 suppliers
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details