Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-202-25-S-D-RA

Description
CONN HDR .100" 4POS
Datasheet
Description
CONN HDR .100" 4POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-202-25-S-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-202-25-S-D-RA
CONN HDR .100" 4POS

CONN HDR .100" 4POS

Supplier's Site
Connector, Header, 4Pos, 2Rows, 5.08Mm; Connector Systems Samtec - 03R4804 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Rows, 5.08Mm; Connector Systems Samtec
03R4804
Connector, Header, 4Pos, 2Rows, 5.08Mm; Connector Systems Samtec 03R4804
CONNECTOR, HEADER, 4POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-202-25-S-D-RA 03R4804
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 4Pos, 2Rows, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10066848-102LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2232/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers