The Header, 5.08mm, Through Hole, Right Angle, 4 Position (part number 03R4578) is designed for board-to-board applications with a pitch spacing of 5.08mm. It features two rows and four contacts, making it suitable for various connectivity needs. The connector is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with options for gold or tin plating over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. This product is RoHS compliant and offers lead-free solderability for specific configurations. The current ratings per pin vary based on the mating connector, with maximum ratings ranging from 4.3 A to 6.3 A. This header is suitable for applications requiring reliable and robust connections in compact spaces.
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03R4578 |
| Product Name | Header, 5.08Mm, Through Hole, Right Angle, 4 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |