Samtec Inc. Header, 5.08Mm, Though Hole Vertical, 2 Position; Connector Systems Samtec TSW-202-11-G-S

Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 03R4446, is a through-hole vertical connector with a pitch spacing of 5.08 mm and two positions. It features a single row design and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with plating options of gold or tin over nickel. The operating temperature range is -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and suitable for lead-free soldering in specific configurations. The current rating per pin varies based on the mating connector, with values up to 6.3 A.

Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 03R4446, is a through-hole vertical connector with a pitch spacing of 5.08 mm and two positions. It features a single row design and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with plating options of gold or tin over nickel. The operating temperature range is -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and suitable for lead-free soldering in specific configurations. The current rating per pin varies based on the mating connector, with values up to 6.3 A.

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Though Hole Vertical, 2 Position; Connector Systems Samtec - 03R4446 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Though Hole Vertical, 2 Position; Connector Systems Samtec
03R4446
Header, 5.08Mm, Though Hole Vertical, 2 Position; Connector Systems Samtec 03R4446
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THOUGH HOLE VERTICAL, 2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03R4446
Product Name Header, 5.08Mm, Though Hole Vertical, 2 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1508-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PCB Headers - 1731043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details