Samtec Inc. Header, 5.08Mm, Through Hole, Right Angle, 2 Position; Connector Systems Samtec TSW-202-09-F-S-RA

Description
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Through Hole, Right Angle, 2 Position; Connector Systems Samtec - 03R4360 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Through Hole, Right Angle, 2 Position; Connector Systems Samtec
03R4360
Header, 5.08Mm, Through Hole, Right Angle, 2 Position; Connector Systems Samtec 03R4360
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03R4360
Product Name Header, 5.08Mm, Through Hole, Right Angle, 2 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm SMZ 90° Female Plug - 110865 - PIC Wire & Cable
Specs
Gender Female / Jack
Geometry Right Angle
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - NASQS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details